Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Logic Family / Base Number | 74LS191 |
---|---|
Counter Type | Binary Up / Down |
Clock Frequency | 25MHz |
Count Maximum | 15 |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 74191, 74191 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74191 |
Logic IC Function | 4-Bit Synchronous Up-Down Binary Counter |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a SN74LS191D?
Additional datasheets, footprints and schematics for SN74LS191D are listed on our Part Details page. You can also find images and similar parts to SN74LS191D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS191D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS191D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS191D fall under?
The SN74LS191D is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to SN74LS191D when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS191D you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS191D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS191D have stock available?
There is no stock from authorised distributors for SN74LS191D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS191D often in real-time on the comparison pages.
What if I can't find stock of SN74LS191D?
You can fill out our help required form which you can use to request a quote for SN74LS191D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.