SN74LS161ANSR. Logic by Texas Instruments

IC BINARY COUNTER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$0.27
249
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.28
-
Buy Now

Specifications

Logic Family / Base Number 74LS161
Counter Type Binary
Clock Frequency 32MHz
Count Maximum 15
Logic Case Style SOIC
No. of Pins 16Pins
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Logic IC Family 74LS
Logic IC Base Number 74161
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 4.75V to 5.25V

Alternative Descriptions

Synchronous 4-Bit Binary Counters | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LS161ANSR.?

Additional datasheets, footprints and schematics for SN74LS161ANSR. are listed on our Part Details page. You can also find images and similar parts to SN74LS161ANSR. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LS161ANSR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS161ANSR. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LS161ANSR. fall under?

The SN74LS161ANSR. is listed under Semiconductors - ICs > Logic > Counters.

Can I view similar or alternative parts?

You can view similar parts to SN74LS161ANSR. when available in the Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS161ANSR. you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LS161ANSR. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LS161ANSR. have stock available?

Authorised distributors including Chip One Stop and Texas Instruments have stock available or on a lead time for SN74LS161ANSR..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LS161ANSR. often in real-time on the comparison pages.

What if I can't find stock of SN74LS161ANSR.?

You can fill out our help required form which you can use to request a quote for SN74LS161ANSR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay