SN74LS161AN Logic by Texas Instruments

IC COUNTER/MULTIPLIER/DIVIDER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Farnell
Farnell
from US$0.73
660
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.88
660
in stock
Buy Now
Logo for element14
element14
from US$0.69
660
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.39
323
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.29
-
Buy Now

Specifications

Logic Family / Base Number 74LS161
Counter Type Binary
Clock Frequency 32MHz
Count Maximum 15
Logic Case Style DIP
No. of Pins 16Pins
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Logic IC Family 74LS
Logic IC Base Number 74161, 74161
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 74161
Logic IC Function Synchronous 4bit Binary Counter
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 4.75V to 5.25V
Termination Type Surface Mount Device

Alternative Descriptions

Ic, Counter/Multiplier/Divider | Newark Electronics
IC, COUNTER/MULTIPLIER/DIVIDER | element14
IC: digital | Transfer Multisort Elektronik
Synchronous 4-Bit Binary Counters | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LS161AN?

Additional datasheets, footprints and schematics for SN74LS161AN are listed on our Part Details page. You can also find images and similar parts to SN74LS161AN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LS161AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS161AN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LS161AN fall under?

The SN74LS161AN is listed under Semiconductors - ICs > Logic > Counters.

Can I view similar or alternative parts?

You can view similar parts to SN74LS161AN when available in the Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS161AN you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LS161AN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LS161AN have stock available?

Authorised distributors including Farnell, Newark Electronics, element14, Transfer Multisort Elektronik and Texas Instruments have stock available or on a lead time for SN74LS161AN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LS161AN often in real-time on the comparison pages.

What if I can't find stock of SN74LS161AN?

You can fill out our help required form which you can use to request a quote for SN74LS161AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay