Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
129
in stock
|
Buy Now | |
Texas Instruments
from US$0.28
|
23,035
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
964
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
809
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
358
in stock
|
Buy Now | |
element14
from US$0.48
|
358
in stock
|
Buy Now | |
Farnell
from US$0.51
|
358
in stock
|
Buy Now | |
Jameco Electronics
from US$0.65
|
149
in stock
|
Buy Now |
Logic Family / Base Number | 74LS139 |
---|---|
Logic Type | Decoder / Demultiplexer |
No. of Outputs | 4Outputs |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 74139, 74139 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Applications | Data Transmission Systems Memory Decoders |
Base Number | 74 |
IC Generic Number | 74LC139 |
IC Temperature Range | Commercial |
Line Configuration | 2 |
Logic Function Number | 74139 |
Logic IC Function | Dual 2-Line To 4-Line Decoders/Demultiplexers |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 8mA |
Ratio | 2 |
Supply Voltage Range | 4.75V to 5.25V |
Dual 2-line to 4-line decoders / demultiplexers | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Ic, Decoder/Demux, 74Ls139 | Newark Electronics |
IC, DECODER/DEMUX, 74LS139 | element14 |
Major Brands 74LS139 DUAL 2-TO-4 DECODER/DEMULTIPLEXER DIP-16 10 pcs | Jameco Electronics |
Dual decoder/demultiplexer,SN74LS139N | RS |
Where can I find additional details, specifications and documents for a SN74LS139AN?
Additional datasheets, footprints and schematics for SN74LS139AN are listed on our Part Details page. You can also find images and similar parts to SN74LS139AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS139AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS139AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS139AN fall under?
The SN74LS139AN is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to SN74LS139AN when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS139AN you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS139AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS139AN have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74LS139AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS139AN often in real-time on the comparison pages.
What if I can't find stock of SN74LS139AN?
You can fill out our help required form which you can use to request a quote for SN74LS139AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.