Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
150
in stock
|
Buy Now | |
Texas Instruments
from US$0.38
|
144,653
in stock
|
Buy Now | |
Schukat Electronic
from US$0.62
|
1,325
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
1,307
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
1,021
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
817
in stock
|
Buy Now | |
element14
from US$0.90
|
817
in stock
|
Buy Now | |
Farnell
from US$1.24
|
817
in stock
|
Buy Now |
Logic Family / Base Number | 74LS07 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 7407, 7407 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74LC07 |
IC Temperature Range | Commercial |
Logic Function Number | 7407 |
Logic IC Function | Hex Buffer / Driver With Open Collector High Voltage Outputs |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
6-ch, 4.75-V to 5.25-V bipolar buffers with open-collector outputs | Texas Instruments |
Hex Inverter SO14 | Schukat Electronic |
IC: digital | Transfer Multisort Elektronik |
Ic, Hex Buffer/Driver, Smd, 74Lc07 | Newark Electronics |
IC, HEX BUFFER/DRIVER, SMD, 74LC07 | element14 |
Hex buffer/driver,SN74LS07D SOIC14 | RS |
Where can I find additional details, specifications and documents for a SN74LS07D?
Additional datasheets, footprints and schematics for SN74LS07D are listed on our Part Details page. You can also find images and similar parts to SN74LS07D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS07D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS07D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS07D fall under?
The SN74LS07D is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LS07D when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS07D you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS07D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS07D have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for SN74LS07D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS07D often in real-time on the comparison pages.
What if I can't find stock of SN74LS07D?
You can fill out our help required form which you can use to request a quote for SN74LS07D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.