Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
2,720
in stock
|
Buy Now | |
Texas Instruments
from US$0.33
|
18,986
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
2,720
in stock
|
Buy Now | |
element14
from US$0.57
|
2,720
in stock
|
Buy Now | |
Schukat Electronic
from US$0.54
|
1,025
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
349
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
75
in stock
|
Buy Now |
Logic Family / Base Number | 74LS05 |
---|---|
Logic Type | Inverter |
Output Current | 8mA |
No. of Inputs | 1 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | 74LS |
Logic IC Base Number | 7405, 7405 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74LC05 |
IC Temperature Range | Commercial |
Logic Function Number | 7405 |
Logic IC Function | Hex Inverters with Open Drain Outputs |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
6-ch, 4.75-V to 5.25-V bipolar inverters with open-collector outputs | Texas Instruments |
Hex Inverter, Smd, 74Lc05, Soic14 | Newark Electronics |
HEX INVERTER, SMD, 74LC05, SOIC14 | element14 |
Hex Inverter Open Collect SO14 | Schukat Electronic |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SN74LS05D?
Additional datasheets, footprints and schematics for SN74LS05D are listed on our Part Details page. You can also find images and similar parts to SN74LS05D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS05D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS05D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS05D fall under?
The SN74LS05D is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LS05D when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS05D you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS05D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS05D have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for SN74LS05D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS05D often in real-time on the comparison pages.
What if I can't find stock of SN74LS05D?
You can fill out our help required form which you can use to request a quote for SN74LS05D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.