Status: | Unknown |
---|---|
Series: | NOR Gate |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
321
in stock
|
Buy Now | |
Jameco Electronics
from US$0.49
|
6,236
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
953
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
-
|
Buy Now | |
element14
from US$0.37
|
-
|
Buy Now | |
Texas Instruments
from US$0.22
|
-
|
Buy Now | |
Farnell
from US$0.21
|
-
|
Buy Now |
Logic Family / Base Number | 74LS02 |
---|---|
Logic Type | NOR |
Output Current | 8mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74LS |
Logic IC Base Number | 7402, 7402 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | NOR Gate |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Quadruple 2-Input Positive-NOR Gate |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Major Brands 74LS02 QUAD 2-INPUT POSITIVE NOR GATE DIP-14 15 pcs | Jameco Electronics |
IC: digital | Transfer Multisort Elektronik |
Quad 2i/p NOR gate,SN74LS02N DIP14 | RS |
Logic, Quad 2-Input Nor Gate, 14Dip | Newark Electronics |
4-ch, 2-input, 4.75-V to 5.25-V bipolar NOR gates | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LS02N?
Additional datasheets, footprints and schematics for SN74LS02N are listed on our Part Details page. You can also find images and similar parts to SN74LS02N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS02N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS02N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS02N fall under?
The SN74LS02N is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LS02N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS02N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS02N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS02N have stock available?
Authorised distributors including Jameco Electronics, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for SN74LS02N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS02N often in real-time on the comparison pages.
What if I can't find stock of SN74LS02N?
You can fill out our help required form which you can use to request a quote for SN74LS02N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.