Status: | Unknown |
---|---|
Series: | SNx400 |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
491
in stock
|
Buy Now | |
Micros
from US$0.33
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
936
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
596
in stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
595
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
545
in stock
|
Buy Now | |
element14
from US$0.29
|
545
in stock
|
Buy Now | |
Farnell
from US$0.30
|
545
in stock
|
Buy Now | |
Schukat Electronic
from US$0.37
|
175
in stock
|
Buy Now | |
Jameco Electronics
from US$0.79
|
90
in stock
|
Buy Now | |
Texas Instruments
from US$0.23
|
54
in stock
|
Buy Now |
Logic Family / Base Number | 74LS00 |
---|---|
Logic Type | NAND |
Output Current | 16mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74LS |
Logic IC Base Number | 7400, 7400 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | SNx400 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Device Marking | 74LS00 |
IC Generic Number | 74LS00 |
Logic Function Number | 00 |
Logic IC Function | Quadruple 2-Input Positive-NAND Gate |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 8mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
IC: digital | Transfer Multisort Elektronik |
Texas Instruments SN74LS00N Quad 2-input Pos NAND Gate | Rapid Electronics |
Logic, Quad 2-In Nand Gate, 14Dip | Newark Electronics |
LOGIC, QUAD 2-IN NAND GATE, 14DIP | element14 |
Quad 2 i/p NAND gate,SN74LS00N DIP14 | RS |
Quad 2Inp NAND Gate DIP14 | Schukat Electronic |
Major Brands 74LS00 QUAD 2-INPUT POSITIVE NAND GATE DIP-14 15 pcs | Jameco Electronics |
4-ch, 2-input, 4.75-V to 5.25-V bipolar NAND gates | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LS00N?
Additional datasheets, footprints and schematics for SN74LS00N are listed on our Part Details page. You can also find images and similar parts to SN74LS00N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS00N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS00N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS00N fall under?
The SN74LS00N is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LS00N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS00N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS00N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS00N have stock available?
Authorised distributors including Micros, Transfer Multisort Elektronik, Chip One Stop, Rapid Electronics and Newark Electronics have stock available or on a lead time for SN74LS00N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS00N often in real-time on the comparison pages.
What if I can't find stock of SN74LS00N?
You can fill out our help required form which you can use to request a quote for SN74LS00N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.