Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
992
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
837
in stock
|
Buy Now | |
Schukat Electronic
from US$0.28
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
-
|
Buy Now | |
element14
from US$0.60
|
-
|
Buy Now | |
Texas Instruments
from US$0.17
|
-
|
Buy Now | |
Farnell
from US$0.63
|
-
|
Buy Now |
Logic Family / Base Number | 74HCT74 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 18ns |
Frequency | 46MHz |
Output Current | 4mA |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Trigger Type | Positive Edge |
IC Output Type | Complementary |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74HCT |
Logic IC Base Number | 7474, 7474 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7474 |
Logic Function Number | 7474 |
Logic IC Function | Dual D-Type Positive-Edge-Triggered Flip-Flop with Clear and Preset |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
IC: digital | Transfer Multisort Elektronik |
Dual D-Flip-Flop DIP14 | Schukat Electronic |
Flip Flop, SN74HCT74N | RS |
Ic, Flip-Flop, 2 Circuits | Newark Electronics |
IC, FLIP-FLOP, 2 CIRCUITS | element14 |
Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74HCT74N?
Additional datasheets, footprints and schematics for SN74HCT74N are listed on our Part Details page. You can also find images and similar parts to SN74HCT74N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HCT74N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HCT74N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HCT74N fall under?
The SN74HCT74N is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74HCT74N when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HCT74N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HCT74N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HCT74N have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Schukat Electronic, RS and Newark Electronics have stock available or on a lead time for SN74HCT74N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HCT74N often in real-time on the comparison pages.
What if I can't find stock of SN74HCT74N?
You can fill out our help required form which you can use to request a quote for SN74HCT74N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.