Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
192
in stock
|
Buy Now | |
Texas Instruments
from US$0.12
|
103,352
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
4,136
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
1,756
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
216
in stock
|
Buy Now | |
element14
from US$0.20
|
192
in stock
|
Buy Now |
Logic Family / Base Number | 74HCT541 |
---|---|
Logic Device Type | Buffer / Line Driver Non Inverting |
Logic Case Style | TSSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74HCT |
Logic IC Base Number | 74541, 74541 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74HCT541 |
Logic Function Number | 74541 |
Logic IC Function | Octal Buffer / Line Driver 3-State |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
8-ch, 4.5-V to 5.5-V buffers with TTL-compatible CMOS inputs and 3-state outputs | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Ic, Non Inverting Buffer, Tssop-20 | Newark Electronics |
IC, NON INVERTING BUFFER, TSSOP-20 | element14 |
Where can I find additional details, specifications and documents for a SN74HCT541PWR?
Additional datasheets, footprints and schematics for SN74HCT541PWR are listed on our Part Details page. You can also find images and similar parts to SN74HCT541PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HCT541PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HCT541PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HCT541PWR fall under?
The SN74HCT541PWR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74HCT541PWR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HCT541PWR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HCT541PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HCT541PWR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SN74HCT541PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HCT541PWR often in real-time on the comparison pages.
What if I can't find stock of SN74HCT541PWR?
You can fill out our help required form which you can use to request a quote for SN74HCT541PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.