Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74HCT540 |
---|---|
Logic Device Type | Buffer Inverting |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74HCT |
Logic IC Base Number | 74540, 74540 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74HCT540 |
Logic Function Number | 74540 |
Logic IC Function | Octal Buffer / Line Driver 3-State |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
IC: digital | Transfer Multisort Elektronik |
Ic, Octal Buffer, Line Driver, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74HCT540DW?
Additional datasheets, footprints and schematics for SN74HCT540DW are listed on our Part Details page. You can also find images and similar parts to SN74HCT540DW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HCT540DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HCT540DW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HCT540DW fall under?
The SN74HCT540DW is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74HCT540DW when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HCT540DW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HCT540DW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HCT540DW have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for SN74HCT540DW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HCT540DW often in real-time on the comparison pages.
What if I can't find stock of SN74HCT540DW?
You can fill out our help required form which you can use to request a quote for SN74HCT540DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.