Options for Price Comparison
Distributor Statistics for SN74HCT245NSR.
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

SN74HCT245NSR.

Loading...
Loading Results for SN74HCT245NSR.
Details for SN74HCT245NSR. by Texas Instruments
Semiconductors - ICs > Logic > Universal Bus Functions
SN74HCT245NSR
Buy Directly from Texas Instruments (219781 in stock) $0.1200
IC BUS TRANSCEIVER
SN74HCT245NSR. image

SN74HCT245NSR. by Texas Instruments

IC BUS TRANSCEIVER

Part Information

SN74HCT245NSR. image
RoHS Compliant

Technical Specifications

No. of Channels:
-
Output Current:
-
Logic Type:
-
Input Level:
-
No. of Pins:
-
Logic Case Style:
-
Supply Voltage Min:
-
Supply Voltage Max:
-
Operating Temperature Min:
-
Operating Temperature Max:
85°C
Product Range:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Bus XCVR Single 8-CH 3-ST 20-Pin SOP T/R Avnet America
Bus XCVR Single 8-CH 3-ST 20-Pin SOP T/R Avnet Europe
Octal Bus Transceivers With 3-State Outputs Texas Instruments
Similar Part
Similar Part
Similar Part