Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
440
in stock
|
Buy Now | |
Schukat Electronic
from US$0.43
|
1,960
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
1,671
in stock
|
Buy Now | |
Texas Instruments
from US$0.25
|
1,209
in stock
|
Buy Now | |
Micros
from US$0.48
|
828
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
164
in stock
|
Buy Now | |
element14
from US$0.44
|
164
in stock
|
Buy Now | |
Farnell
from US$0.46
|
164
in stock
|
Buy Now |
Logic Family / Base Number | 74HCT245 |
---|---|
Logic Device Type | Transceiver Non Inverting |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74HCT |
Logic IC Base Number | 74245, 74245 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74HCT245 |
Line Bus Drive Receive Transceiver Type | Bus Transceiver |
Logic Function Number | 74245 |
Logic IC Function | Octal Bus Transceiver (3-State) |
No. of Transceivers | 8 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Octal Bus Transc 3-Sta DIP20 | Schukat Electronic |
IC: digital | Transfer Multisort Elektronik |
Octal bus transceivers with tri-state outputs | Texas Instruments |
Octal Bus Transceiver w/ 3-State Outputs | Micros |
Octal Bus Transceiver SN74HCT245N | RS |
Ic, Bus Transceiver Octal, 74Hct245 | Newark Electronics |
IC, BUS TRANSCEIVER OCTAL, 74HCT245 | element14 |
Where can I find additional details, specifications and documents for a SN74HCT245N?
Additional datasheets, footprints and schematics for SN74HCT245N are listed on our Part Details page. You can also find images and similar parts to SN74HCT245N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HCT245N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HCT245N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HCT245N fall under?
The SN74HCT245N is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74HCT245N when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HCT245N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HCT245N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HCT245N have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Texas Instruments, Micros and RS have stock available or on a lead time for SN74HCT245N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HCT245N often in real-time on the comparison pages.
What if I can't find stock of SN74HCT245N?
You can fill out our help required form which you can use to request a quote for SN74HCT245N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.