Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
1,957
in stock
|
Buy Now | |
Texas Instruments
from US$0.07
|
56,425
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
1,977
in stock
|
Buy Now | |
element14
from US$0.12
|
1,957
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
1,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
1,053
in stock
|
Buy Now | |
Schukat Electronic
from US$0.16
|
300
in stock
|
Buy Now |
Logic Family / Base Number | 74HCT14 |
---|---|
Logic Type | Inverter |
Output Current | 4mA |
No. of Inputs | 1 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Logic IC Family | 74HCT |
Logic IC Base Number | 7414, 74084 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 7414 |
Logic IC Function | Uhs Inverter |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 7V |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
6-ch, 4.5-V to 5.5-V inverters with Schmitt-Trigger inputs | Texas Instruments |
Ic, Inverter, Smd, Tssop14, 7V | Newark Electronics |
IC, INVERTER, SMD, TSSOP14, 7V | element14 |
IC: digital | Transfer Multisort Elektronik |
Hex Inv Schmitt Trigger TSSOP14 | Schukat Electronic |
Where can I find additional details, specifications and documents for a SN74HCT14PWR?
Additional datasheets, footprints and schematics for SN74HCT14PWR are listed on our Part Details page. You can also find images and similar parts to SN74HCT14PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HCT14PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HCT14PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HCT14PWR fall under?
The SN74HCT14PWR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74HCT14PWR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HCT14PWR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HCT14PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HCT14PWR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for SN74HCT14PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HCT14PWR often in real-time on the comparison pages.
What if I can't find stock of SN74HCT14PWR?
You can fill out our help required form which you can use to request a quote for SN74HCT14PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.