Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
440
in stock
|
Buy Now | |
Schukat Electronic
from US$0.51
|
720
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
554
in stock
|
Buy Now | |
element14
from US$1.16
|
5
in stock
|
Buy Now | |
Farnell
from US$1.08
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
-
|
Buy Now |
Logic Family / Base Number | 74HCT138 |
---|---|
Logic Type | Decoder / Demultiplexer |
No. of Outputs | 8Outputs |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74HCT |
Logic IC Base Number | 74138, 74138 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Applications | Data Transmission Systems Memory Decoders |
Base Number | 74 |
IC Applications | Data Transmission Systems Memory Decoders |
IC Generic Number | 74HCT138 |
Logic Function Number | 74138 |
Logic IC Function | 3-to-8 Line Decoder/Demultiplexer |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 4mA |
Supply Voltage Range | 4.5V to 5.5V |
3 to 8 Line Decoder SO16 | Schukat Electronic |
IC: digital | Transfer Multisort Elektronik |
3-8 Line Decoder/Demux SN74HCT138D | RS |
IC, DECODER/DEMUX, SMD | element14 |
Ic, Decoder/Demux, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74HCT138D?
Additional datasheets, footprints and schematics for SN74HCT138D are listed on our Part Details page. You can also find images and similar parts to SN74HCT138D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HCT138D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HCT138D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HCT138D fall under?
The SN74HCT138D is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to SN74HCT138D when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HCT138D you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HCT138D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HCT138D have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, RS, element14 and Farnell have stock available or on a lead time for SN74HCT138D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HCT138D often in real-time on the comparison pages.
What if I can't find stock of SN74HCT138D?
You can fill out our help required form which you can use to request a quote for SN74HCT138D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.