SN74HCT08PW. Logic by Texas Instruments

IC QUAD POSITIVE-AND GATE

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.15


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$1.19
-
Buy Now
Logo for element14 element14 US$0.15
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Logic Family / Base Number 74HCT08
Logic Type AND
Output Current 4mA
No. of Inputs 2
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic Case Style TSSOP
No. of Pins 14Pins
Logic IC Family 74HCT
Logic IC Base Number 7408
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 4.5V to 5.5V

Alternative Descriptions

Ic, And Gate, Quad 2-Input, 14Tssop | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74HCT08PW.?

Additional datasheets, footprints and schematics for SN74HCT08PW. are listed on our Part Details page. You can also find images and similar parts to SN74HCT08PW. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74HCT08PW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HCT08PW. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74HCT08PW. fall under?

The SN74HCT08PW. is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74HCT08PW. when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HCT08PW. you can contact the distributor directly for product support, shipping queries etc.

Is the SN74HCT08PW. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74HCT08PW. have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74HCT08PW..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74HCT08PW. often in real-time on the comparison pages.

What if I can't find stock of SN74HCT08PW.?

You can fill out our help required form which you can use to request a quote for SN74HCT08PW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay