Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74HC688 |
---|---|
Comparator Type | Identity |
No. of Channels | 8Channels |
No. of Bits | 8bit |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74688, 74688 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74688 |
Logic IC Function | 8bit Identity Comparator |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Surface Mount Device |
Logic, 8Bit Id Comparator, 20Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74HC688DW?
Additional datasheets, footprints and schematics for SN74HC688DW are listed on our Part Details page. You can also find images and similar parts to SN74HC688DW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC688DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC688DW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC688DW fall under?
The SN74HC688DW is listed under Semiconductors - ICs > Logic > Digital Comparators.
Can I view similar or alternative parts?
You can view similar parts to SN74HC688DW when available in the Digital Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC688DW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC688DW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC688DW have stock available?
Authorised distributors including Micros, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74HC688DW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC688DW often in real-time on the comparison pages.
What if I can't find stock of SN74HC688DW?
You can fill out our help required form which you can use to request a quote for SN74HC688DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.