SN74HC623DW Logic by Texas Instruments

LOGIC BUS TRANSCVR OCTAL 20SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.15

Distributor Stock
Logo for Farnell
Farnell
from US$6.78
No stock
Buy Now
Logo for element14
element14
from US$6.38
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.15
-
Buy Now

Specifications

Logic Family / Base Number 74HC623
Logic Device Type Transceiver Non Inverting
Logic Case Style SOIC
No. of Pins 20Pins
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic IC Family 74HC
Logic IC Base Number 74623, 74623
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74623
Logic IC Function Octal Bus Transceiver with 3-State Outputs
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 2V to 6V
Termination Type Surface Mount Device

Alternative Descriptions

Octal Bus Transceivers With 3-State Outputs | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74HC623DW?

Additional datasheets, footprints and schematics for SN74HC623DW are listed on our Part Details page. You can also find images and similar parts to SN74HC623DW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74HC623DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC623DW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74HC623DW fall under?

The SN74HC623DW is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74HC623DW when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC623DW you can contact the distributor directly for product support, shipping queries etc.

Is the SN74HC623DW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74HC623DW have stock available?

Authorised distributors including element14, Texas Instruments and Farnell have stock available or on a lead time for SN74HC623DW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74HC623DW often in real-time on the comparison pages.

What if I can't find stock of SN74HC623DW?

You can fill out our help required form which you can use to request a quote for SN74HC623DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay