Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
No. of Channels | 4Channels |
---|---|
Analogue Switch Type | SPST |
On State Resistance Max | 30ohm |
Supply Voltage Range | 2V to 6V |
Analogue Switch Case | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | DIP |
Bandwidth | 30MHz |
Logic Case Style | DIP |
Logic Function Number | 744066 |
Logic IC Base Number | 744066 |
Logic IC Function | Quadruple Bilateral Analog Switch |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 6V |
Supply Voltage Min | 2V |
Termination Type | Through Hole |
Turn Off Time | 22ns |
Turn On Time | 18ns |
IC: digital | Transfer Multisort Elektronik |
Logic, Quad Bi-Lat Analog Sw, 14Dip | Newark Electronics |
5V, 1:1 (SPST), 4-channel analog switch | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74HC4066N?
Additional datasheets, footprints and schematics for SN74HC4066N are listed on our Part Details page. You can also find images and similar parts to SN74HC4066N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC4066N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC4066N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC4066N fall under?
The SN74HC4066N is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to SN74HC4066N when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC4066N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC4066N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC4066N have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for SN74HC4066N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC4066N often in real-time on the comparison pages.
What if I can't find stock of SN74HC4066N?
You can fill out our help required form which you can use to request a quote for SN74HC4066N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.