Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
1,747
in stock
|
Buy Now | |
Texas Instruments
from US$0.10
|
1,822,441
in stock
|
Buy Now | |
element14
from US$0.16
|
1,747
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
1,731
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
1,122
in stock
|
Buy Now | |
Micros
from US$0.17
|
1,000
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now |
Logic Family / Base Number | 74HC245 |
---|---|
Logic Device Type | Transceiver Non Inverting |
Logic Case Style | TSSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74245 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 6V |
Octal Bus Transceivers With 3-State Outputs | Texas Instruments |
IC, OCTAL BUS TRANSCEIVER, SMD | element14 |
IC: digital | Transfer Multisort Elektronik |
Ic, Octal Bus Transceiver, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74HC245PWR?
Additional datasheets, footprints and schematics for SN74HC245PWR are listed on our Part Details page. You can also find images and similar parts to SN74HC245PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC245PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC245PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC245PWR fall under?
The SN74HC245PWR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74HC245PWR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC245PWR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC245PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC245PWR have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for SN74HC245PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC245PWR often in real-time on the comparison pages.
What if I can't find stock of SN74HC245PWR?
You can fill out our help required form which you can use to request a quote for SN74HC245PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.