Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
No stock
|
Buy Now | |
Micros
from US$0.33
|
960
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
211
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
11
in stock
|
Buy Now | |
element14
from US$0.32
|
11
in stock
|
Buy Now | |
Texas Instruments
from US$0.25
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now |
Logic Family / Base Number | 74HC241 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74241, 74241 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74241 |
Logic IC Function | Octal Buffer / Line Driver with 3-State Outputs |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
Octal Buffer / Line Driver w/ 3-State Outputs | Micros |
IC: digital | Transfer Multisort Elektronik |
Non Inverting Buffer, Dip-20 | Newark Electronics |
Octal buffer/linedriver,SN74HC241N DIP20 | RS |
8-ch, 2-V to 6-V buffers with 3-state outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74HC241N?
Additional datasheets, footprints and schematics for SN74HC241N are listed on our Part Details page. You can also find images and similar parts to SN74HC241N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC241N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC241N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC241N fall under?
The SN74HC241N is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74HC241N when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC241N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC241N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC241N have stock available?
Authorised distributors including Micros, Transfer Multisort Elektronik, Newark Electronics, element14 and RS have stock available or on a lead time for SN74HC241N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC241N often in real-time on the comparison pages.
What if I can't find stock of SN74HC241N?
You can fill out our help required form which you can use to request a quote for SN74HC241N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.