Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74HC21 |
---|---|
Logic Type | AND |
Output Current | 5.2mA |
No. of Inputs | 4 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 7421, 7421 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7421 |
Logic IC Function | Dual 4-Input Positive-AND Gate |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Surface Mount Device |
Logic, Gate Pos-And Dual 4In, 14Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74HC21PW?
Additional datasheets, footprints and schematics for SN74HC21PW are listed on our Part Details page. You can also find images and similar parts to SN74HC21PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC21PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC21PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC21PW fall under?
The SN74HC21PW is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74HC21PW when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC21PW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC21PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC21PW have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74HC21PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC21PW often in real-time on the comparison pages.
What if I can't find stock of SN74HC21PW?
You can fill out our help required form which you can use to request a quote for SN74HC21PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.