SN74HC20N Logic by Texas Instruments

LOGIC DUAL 4-INPUT NAND GATE 14DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.34
589
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.17
288,948
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.24
600
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
589
in stock
Buy Now
Logo for element14
element14
from US$0.32
589
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.22
442
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.39
-
Buy Now

Specifications

Logic Family / Base Number 74HC20
Logic Type NAND
Output Current 5.2mA
No. of Inputs 4
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic Case Style DIP
No. of Pins 14Pins
Logic IC Family 74HC
Logic IC Base Number 7420, 7420
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
IC Generic Number 74HC20
Logic Function Number 7420
Logic IC Function Dual 4-Input Positive-NAND Gate
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 2V to 6V
Termination Type Through Hole

Alternative Descriptions

2-ch, 4-input, 2-V to 6-V 5.2 mA drive strength NAND gate | Texas Instruments
Dual 4Inp NAND Gate DIP14 | Schukat Electronic
Logic, Dual 4-Input Nand Gate, 14Dip | Newark Electronics
LOGIC, DUAL 4-INPUT NAND GATE, 14DIP | element14
IC: digital | Transfer Multisort Elektronik
TI SN74HC20N Dual 4-input NAND Gate | Rapid Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74HC20N?

Additional datasheets, footprints and schematics for SN74HC20N are listed on our Part Details page. You can also find images and similar parts to SN74HC20N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74HC20N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC20N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74HC20N fall under?

The SN74HC20N is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74HC20N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC20N you can contact the distributor directly for product support, shipping queries etc.

Is the SN74HC20N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74HC20N have stock available?

Authorised distributors including Texas Instruments, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74HC20N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74HC20N often in real-time on the comparison pages.

What if I can't find stock of SN74HC20N?

You can fill out our help required form which you can use to request a quote for SN74HC20N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay