Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
599
in stock
|
Buy Now | |
Texas Instruments
from US$0.26
|
5,779
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
883
in stock
|
Buy Now | |
Schukat Electronic
from US$0.41
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
599
in stock
|
Buy Now | |
element14
from US$0.62
|
599
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
309
in stock
|
Buy Now |
Logic Family / Base Number | 74HC175 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 13ns |
Frequency | 60MHz |
Output Current | 5.2mA |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Trigger Type | Positive Edge |
IC Output Type | Complementary Differential |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74175, 74175 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Device Marking | 74HC175 |
IC Generic Number | 74HC175 |
Logic Function Number | 74175 |
Logic IC Function | Quadruple D-Type Flip-Flop With Clear |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 6V |
Quadruple D-Type Flip-Flops With Clear | Texas Instruments |
Quad D-Flip-Flop with Clear DIP16 | Schukat Electronic |
D-Type Flip-Flop, 74Hc175, Dip16 | Newark Electronics |
D-TYPE FLIP-FLOP, 74HC175, DIP16 | element14 |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SN74HC175N?
Additional datasheets, footprints and schematics for SN74HC175N are listed on our Part Details page. You can also find images and similar parts to SN74HC175N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC175N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC175N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC175N fall under?
The SN74HC175N is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74HC175N when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC175N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC175N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC175N have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for SN74HC175N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC175N often in real-time on the comparison pages.
What if I can't find stock of SN74HC175N?
You can fill out our help required form which you can use to request a quote for SN74HC175N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.