Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74HC174 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 14ns |
Frequency | 29MHz |
Output Current | 5.2mA |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Trigger Type | Positive Edge |
IC Output Type | Non Inverted |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74174, 74174 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74174 |
IC Generic Number | 74HC174 |
Logic Function Number | 74174 |
Logic IC Function | Dual D-Type Flip-Flop with Clear and Preset |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 6V |
D-Type Flip Flop, Hex, Soic-16 | Newark Electronics |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SN74HC174D?
Additional datasheets, footprints and schematics for SN74HC174D are listed on our Part Details page. You can also find images and similar parts to SN74HC174D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC174D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC174D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC174D fall under?
The SN74HC174D is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74HC174D when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC174D you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC174D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC174D have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for SN74HC174D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC174D often in real-time on the comparison pages.
What if I can't find stock of SN74HC174D?
You can fill out our help required form which you can use to request a quote for SN74HC174D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.