Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
302
in stock
|
Buy Now | |
Texas Instruments
from US$0.56
|
40,107
in stock
|
Buy Now | |
element14
from US$1.90
|
928
in stock
|
Buy Now | |
Farnell
from US$1.63
|
928
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.80
|
504
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
-
|
Buy Now |
Logic Family / Base Number | 74HC166 |
---|---|
Shift Register Function | Parallel to Serial Serial to Serial |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
IC Output Type | Standard |
Logic IC Family | 74HC |
Logic IC Base Number | 74166, 741664 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Device Marking | 74HC166 |
Frequency | 45MHz |
IC Generic Number | 74HC166 |
Input Current Max | 1µA |
Logic Function Number | 74166 |
Logic Type | Shift Register |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 7V |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
8-Bit Parallel-Load Shift Registers | Texas Instruments |
IC, SHIFT REGISTER, DIP16, 7V | element14 |
IC: digital | Transfer Multisort Elektronik |
Parallel load shift register,SN74HC166N | RS |
Ic, Shift Register, Dip16, 7V | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74HC166N?
Additional datasheets, footprints and schematics for SN74HC166N are listed on our Part Details page. You can also find images and similar parts to SN74HC166N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC166N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC166N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC166N fall under?
The SN74HC166N is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to SN74HC166N when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC166N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC166N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC166N have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for SN74HC166N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC166N often in real-time on the comparison pages.
What if I can't find stock of SN74HC166N?
You can fill out our help required form which you can use to request a quote for SN74HC166N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.