SN74HC161DT Logic by Texas Instruments

SYNCHRONOUS BINARY COUNTER 4BIT SOIC16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Logic Family / Base Number 74HC161
Counter Type Binary Synchronous
Clock Frequency 44MHz
Count Maximum 15
Logic Case Style SOIC
No. of Pins 16Pins
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic IC Family 74HC
Logic IC Base Number 74161
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74HC161DT?

Additional datasheets, footprints and schematics for SN74HC161DT are listed on our Part Details page. You can also find images and similar parts to SN74HC161DT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74HC161DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC161DT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74HC161DT fall under?

The SN74HC161DT is listed under Semiconductors - ICs > Logic > Counters.

Can I view similar or alternative parts?

You can view similar parts to SN74HC161DT when available in the Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC161DT you can contact the distributor directly for product support, shipping queries etc.

Is the SN74HC161DT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74HC161DT have stock available?

There is no stock from authorised distributors for SN74HC161DT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74HC161DT often in real-time on the comparison pages.

What if I can't find stock of SN74HC161DT?

You can fill out our help required form which you can use to request a quote for SN74HC161DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay