SN74HC151D Semiconductors - ICs by Texas Instruments

LOGIC 8-TO-1 DATA SEL/MUX 16SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.60
848
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.44
280
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.17
-
Buy Now
Logo for element14
element14
from US$1.03
-
Buy Now

Specifications

Logic Family / Base Number 74HC151
Logic Type Multiplexer
No. of Channels 1Channels
Line Configuration 8
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic Case Style SOIC
No. of Pins 16Pins
Logic IC Family 74HC
Logic IC Base Number 74151, 74151
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74151
Logic IC Function 8-to-1 Line Data Selector / Multiplexer
Operating Temperature Range -40°C to +85°C
Ratio 8
Supply Voltage Range 2V to 6V
Termination Type Surface Mount Device

Alternative Descriptions

IC: digital | Transfer Multisort Elektronik
Logic, 8-To-1 Data Sel/Mux, 16Soic | Newark Electronics
LOGIC, 8-TO-1 DATA SEL/MUX, 16SOIC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74HC151D?

Additional datasheets, footprints and schematics for SN74HC151D are listed on our Part Details page. You can also find images and similar parts to SN74HC151D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74HC151D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC151D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74HC151D fall under?

The SN74HC151D is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.

Can I view similar or alternative parts?

You can view similar parts to SN74HC151D when available in the Logic range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC151D you can contact the distributor directly for product support, shipping queries etc.

Is the SN74HC151D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74HC151D have stock available?

Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74HC151D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74HC151D often in real-time on the comparison pages.

What if I can't find stock of SN74HC151D?

You can fill out our help required form which you can use to request a quote for SN74HC151D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay