SN74HC14DR Logic by Texas Instruments

HEX SCHMITT TRIGGER INVERTER SMD

Status: Unknown
Series: SNx4HC14
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SNx4HC14 are Schmitt-trigger devices that contain six independent inverters. They perform the Boolean function Y = A in positive logic.

Where to Buy

Prices starting from US$0.0480

Distributor Stock
Logo for RS
RS
from US$0.12
2,075
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.0480
336,364
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.09
19,414
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
3,699
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.08
1,442
in stock
Buy Now
Logo for element14
element14
from US$0.10
105
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.09
5
in stock
Buy Now

Specifications

Logic Family / Base Number 74HC14
Logic Type Inverter Schmitt Trigger
Output Current 5.2mA
No. of Inputs 1
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic Case Style SOIC
No. of Pins 14Pins
Logic IC Family 74HC
Logic IC Base Number 7414, 7414
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range SNx4HC14
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
IC Generic Number 74HC14
Logic Function Number 7414
Logic IC Function Hex Inverter with Schmitt Trigger
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 2V to 6V

Alternative Descriptions

6-ch, 2-V to 6-V inverters with Schmitt-Trigger inputs | Texas Instruments
IC: digital | Transfer Multisort Elektronik
Hex Schmitt Trigger Inverter, Smd | Newark Electronics
Hex Schmitt Trigger SN74HC14DRG4 | RS
HEX SCHMITT TRIGGER INVERTER, SMD | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74HC14DR?

Additional datasheets, footprints and schematics for SN74HC14DR are listed on our Part Details page. You can also find images and similar parts to SN74HC14DR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74HC14DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC14DR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74HC14DR fall under?

The SN74HC14DR is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74HC14DR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC14DR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74HC14DR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74HC14DR have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, RS and Chip One Stop have stock available or on a lead time for SN74HC14DR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74HC14DR often in real-time on the comparison pages.

What if I can't find stock of SN74HC14DR?

You can fill out our help required form which you can use to request a quote for SN74HC14DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay