Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.07
|
252,793
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
2,481
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
1,735
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
-
|
Buy Now | |
element14
from US$0.54
|
-
|
Buy Now |
Logic Family / Base Number | 74HC14 |
---|---|
Logic Type | Inverter Schmitt Trigger |
Output Current | - |
No. of Inputs | 1 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | SSOP |
No. of Pins | 14Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 7414 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
6-ch, 2-V to 6-V inverters with Schmitt-Trigger inputs | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Inverter, Hex, Schmitt Trigger, Ssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74HC14DBR?
Additional datasheets, footprints and schematics for SN74HC14DBR are listed on our Part Details page. You can also find images and similar parts to SN74HC14DBR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC14DBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC14DBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC14DBR fall under?
The SN74HC14DBR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74HC14DBR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC14DBR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC14DBR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC14DBR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74HC14DBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC14DBR often in real-time on the comparison pages.
What if I can't find stock of SN74HC14DBR?
You can fill out our help required form which you can use to request a quote for SN74HC14DBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.