SN74HC14D Logic by Texas Instruments

HEX INVERTER SCHMITT TRIGGER SOIC-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SNx4HC14 are Schmitt-trigger devices that contain six independent inverters. They perform the Boolean function Y = A in positive logic.

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for RS
RS
from US$1.17
1,490
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.86
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.26
-
Buy Now
Logo for element14
element14
from US$0.16
-
Buy Now
Logo for Farnell
Farnell
from US$0.11
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Logic Family / Base Number 74HC14
Logic Type Inverter Schmitt Trigger
Output Current 5.2mA
No. of Inputs 1
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic Case Style SOIC
Family Type HC

Alternative Descriptions

Inverter Schmitt Trigger Hex CMOS 14-Pin | RS
Ic, Sm 74Hc14 So14 ((Ns)) | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74HC14D?

Additional datasheets, footprints and schematics for SN74HC14D are listed on our Part Details page. You can also find images and similar parts to SN74HC14D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74HC14D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC14D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74HC14D fall under?

The SN74HC14D is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74HC14D when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC14D you can contact the distributor directly for product support, shipping queries etc.

Is the SN74HC14D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74HC14D have stock available?

Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74HC14D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74HC14D often in real-time on the comparison pages.

What if I can't find stock of SN74HC14D?

You can fill out our help required form which you can use to request a quote for SN74HC14D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay