Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Logic Family / Base Number | 74HC148 |
---|---|
Logic Type | Priority Encoder |
No. of Outputs | 5Outputs |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74148, 74148 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Applications | Code Converters and Generators N-Bit Encoding |
Base Number | 74148 |
IC Applications | Code Converters and Generators N-Bit Encoding |
Logic Function Number | 74148 |
Logic IC Function | 8-Line to 3-Line Priority Encoder |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 5.2mA |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
Ic, Priority Encoder | Newark Electronics |
IC, PRIORITY ENCODER | element14 |
IC: digital | Transfer Multisort Elektronik |
8-Line To 3-Line Priority Encoders | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74HC148N?
Additional datasheets, footprints and schematics for SN74HC148N are listed on our Part Details page. You can also find images and similar parts to SN74HC148N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC148N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC148N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC148N fall under?
The SN74HC148N is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to SN74HC148N when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC148N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC148N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC148N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Texas Instruments have stock available or on a lead time for SN74HC148N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC148N often in real-time on the comparison pages.
What if I can't find stock of SN74HC148N?
You can fill out our help required form which you can use to request a quote for SN74HC148N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.