Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.08
|
561
in stock
|
Buy Now | |
Texas Instruments
from US$0.39
|
5,937
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
600
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
117
in stock
|
Buy Now | |
element14
from US$0.68
|
71
in stock
|
Buy Now | |
Farnell
from US$0.73
|
71
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
19
in stock
|
Buy Now |
Logic Family / Base Number | 74HC139 |
---|---|
Logic Type | Decoder / Demultiplexer |
No. of Outputs | 4Outputs |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74139, 74139 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Applications | Data Transmission Systems Memory Decoders |
Base Number | 74 |
Device Marking | 74HC139 |
IC Applications | Data Transmission Systems Memory Decoders |
IC Generic Number | 74HC139 |
Logic Function Number | 74139 |
Logic IC Function | Dual 2-Line To 4-Line Decoders/Demultiplexers |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 5.2mA |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 6V |
Dual 2-Line To 4-Line Decoders/Demultiplexers | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Dual decoder/demultiplexer,SN74HC139N | RS |
IC, DECODER/DEMUX, 74HC139, 16DIP | element14 |
Ic, Decoder/Demux, 74Hc139, 16Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74HC139N?
Additional datasheets, footprints and schematics for SN74HC139N are listed on our Part Details page. You can also find images and similar parts to SN74HC139N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC139N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC139N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC139N fall under?
The SN74HC139N is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to SN74HC139N when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC139N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC139N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC139N have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Chip One Stop and element14 have stock available or on a lead time for SN74HC139N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC139N often in real-time on the comparison pages.
What if I can't find stock of SN74HC139N?
You can fill out our help required form which you can use to request a quote for SN74HC139N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.