SN74HC126N Logic by Texas Instruments

LOGIC BUS BUFFER QUAD DIP-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.60
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.29
1,176
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.22
965
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.13
73
in stock
Buy Now
Logo for element14
element14
from US$0.61
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.18
-
Buy Now

Specifications

Logic Family / Base Number 74HC126
Logic Type Bus Buffer
Output Current -
No. of Inputs 2
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic Case Style DIP
No. of Pins 14Pins
Logic IC Family 74HC
Logic IC Base Number 74126, 74126
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 74
Device Marking 74HC126
IC Generic Number 74HC126
Logic Function Number 74126
Logic IC Function Quad Buffer

Alternative Descriptions

IC: digital | Transfer Multisort Elektronik
Non Inverting Bus Buffer Gate Dip-14 | Newark Electronics
4-ch, 2-V to 6-V buffers with 3-state outputs | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74HC126N?

Additional datasheets, footprints and schematics for SN74HC126N are listed on our Part Details page. You can also find images and similar parts to SN74HC126N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74HC126N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC126N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74HC126N fall under?

The SN74HC126N is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74HC126N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC126N you can contact the distributor directly for product support, shipping queries etc.

Is the SN74HC126N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74HC126N have stock available?

Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for SN74HC126N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74HC126N often in real-time on the comparison pages.

What if I can't find stock of SN74HC126N?

You can fill out our help required form which you can use to request a quote for SN74HC126N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay