Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
729
in stock
|
Buy Now | |
Texas Instruments
from US$0.29
|
60,333
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
1,124
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
900
in stock
|
Buy Now | |
Micros
from US$0.26
|
875
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
729
in stock
|
Buy Now | |
element14
from US$1.20
|
729
in stock
|
Buy Now | |
RS
from US$1.12
|
670
in stock
|
Buy Now | |
Jameco Electronics
from US$0.35
|
468
in stock
|
Buy Now | |
Schukat Electronic
from US$0.48
|
300
in stock
|
Buy Now |
Logic Family / Base Number | 74HC125 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74125, 74125 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74HC125 |
Logic Function Number | 74125 |
Logic IC Function | Quadruple Bus Buffers (3-State) |
Operating Temperature Range | -40°C to +85°C |
Output Current | 7.8mA |
Output Current Max | 5.2mA |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 6V |
4-ch, 2-V to 6-V buffers with 3-state outputs | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Quad Buffer / Line Driver w/ 3-State Outputs, ~OE Input | Micros |
Ic, Quad Bus Buffer, 74Hc125, Dip14 | Newark Electronics |
IC, QUAD BUS BUFFER, 74HC125, DIP14 | element14 |
Buffers & Line Drivers, SN74HC125N | RS |
Major Brands 74HC125 Tri State Quad Bus B uFfer DIP 14 20 pcs | Jameco Electronics |
Quad 3-Sta Buffer DIP14 | Schukat Electronic |
Where can I find additional details, specifications and documents for a SN74HC125N?
Additional datasheets, footprints and schematics for SN74HC125N are listed on our Part Details page. You can also find images and similar parts to SN74HC125N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC125N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC125N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC125N fall under?
The SN74HC125N is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74HC125N when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC125N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC125N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC125N have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Micros and Newark Electronics have stock available or on a lead time for SN74HC125N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC125N often in real-time on the comparison pages.
What if I can't find stock of SN74HC125N?
You can fill out our help required form which you can use to request a quote for SN74HC125N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.