Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
100
in stock
|
Buy Now | |
Texas Instruments
from US$0.20
|
88,693
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
803
in stock
|
Buy Now | |
Schukat Electronic
from US$0.37
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
-
|
Buy Now | |
element14
from US$0.57
|
-
|
Buy Now | |
Farnell
from US$0.29
|
-
|
Buy Now |
Logic Family / Base Number | 74HC10 |
---|---|
Logic Type | NAND |
Output Current | 5.2mA |
No. of Inputs | 3 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 7410, 7410 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 7410 |
Logic IC Function | Triple 3-Input NAND Gate |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 7V |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
3-ch, 3-input, 2-V to 6-V 5.2 mA drive strength NAND gate | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Triple 3Inp NAND Gate DIP14 | Schukat Electronic |
Triple 3i/p NAND gate,SN74HC10N 25pcs | RS |
Nand Gate, Triple 3-Input, Pdip14 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74HC10N?
Additional datasheets, footprints and schematics for SN74HC10N are listed on our Part Details page. You can also find images and similar parts to SN74HC10N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC10N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC10N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC10N fall under?
The SN74HC10N is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74HC10N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC10N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC10N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC10N have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Schukat Electronic, RS and Newark Electronics have stock available or on a lead time for SN74HC10N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC10N often in real-time on the comparison pages.
What if I can't find stock of SN74HC10N?
You can fill out our help required form which you can use to request a quote for SN74HC10N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.