Status: | Unknown |
---|---|
Series: | SNx4HC08 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.59 |
2,943
|
Buy Now | |
Texas Instruments | US$0.19 |
30,450
|
Buy Now | |
Schukat Electronic | US$0.25 |
1,700
|
Buy Now | |
Transfer Multisort Elektronik | US$0.34 |
136
|
Buy Now | |
Farnell Contract | US$0.20 |
-
|
Buy Now | |
Newark Electronics | US$0.72 |
-
|
Buy Now | |
element14 | US$0.26 |
-
|
Buy Now | |
Distrelec | US$0.32 |
-
|
Buy Now |
Logic Family / Base Number | 74HC08 |
---|---|
Logic Type | AND |
Output Current | 5.2mA |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 7408, 7408 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | SNx4HC08 Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Device Marking | 74HC08 |
IC Generic Number | 74HC08 |
Logic Function Number | 7408 |
Logic IC Function | Quadruple 2-Input Positive-AND Gate |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 4mA |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 6V |
4-ch, 2-input, 2-V to 6-V 5.2 mA drive strength AND gate | Texas Instruments |
Quad 2i/p AND gate,SN74HC08N DIP14 2-6V | RS |
Quad 2Inp AND Gate DIP14 | Schukat Electronic |
IC: digital | Transfer Multisort Elektronik |
Ic, Quad 2-Input And, 74Hc08, Dip14 | Newark Electronics |
Texas Instruments Quad AND Gate 74HC 28ns PDIP-14 | Distrelec |
Where can I find additional details, specifications and documents for a SN74HC08N?
Additional datasheets, footprints and schematics for SN74HC08N are listed on our Part Details page. You can also find images and similar parts to SN74HC08N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC08N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC08N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC08N fall under?
The SN74HC08N is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74HC08N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC08N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC08N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC08N have stock available?
Authorised distributors including Texas Instruments, RS, Schukat Electronic, Transfer Multisort Elektronik and Farnell Contract have stock available or on a lead time for SN74HC08N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC08N often in real-time on the comparison pages.
What if I can't find stock of SN74HC08N?
You can fill out our help required form which you can use to request a quote for SN74HC08N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.