Status: | Unknown |
---|---|
Series: | SNx4HC04 Family |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
1,143
in stock
|
Buy Now | |
Texas Instruments
from US$0.19
|
44,958
in stock
|
Buy Now | |
Schukat Electronic
from US$0.32
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
930
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
848
in stock
|
Buy Now | |
Micros
from US$0.26
|
460
in stock
|
Buy Now | |
element14
from US$0.27
|
416
in stock
|
Buy Now | |
Farnell
from US$0.26
|
416
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
-
|
Buy Now | |
Distrelec
from US$0.31
|
-
|
Buy Now |
Logic Family / Base Number | 74HC04 |
---|---|
Logic Type | Inverter |
Output Current | 5.2mA |
No. of Inputs | 1 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 7404, 7404 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | SNx4HC04 Family |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74HC04 |
Logic Function Number | 7404 |
Logic IC Function | Hex Inverter |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 4mA |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 6V |
6-ch, 2-V to 6-V inverters | Texas Instruments |
Hex Inverter DIP14 | Schukat Electronic |
Hex inverter,SN74HC04N DIP14 2.6V 9ns | RS |
IC: digital | Transfer Multisort Elektronik |
Hex Inverter | Micros |
IC, HEX INVERTER, 74HC04, DIP14, 5V | element14 |
Ic, Hex Inverter, 74Hc04, Dip14, 5V | Newark Electronics |
Texas Instruments Hex Inverter 74HC 20ns PDIP-14 | Distrelec |
Where can I find additional details, specifications and documents for a SN74HC04N?
Additional datasheets, footprints and schematics for SN74HC04N are listed on our Part Details page. You can also find images and similar parts to SN74HC04N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC04N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC04N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC04N fall under?
The SN74HC04N is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74HC04N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC04N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC04N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC04N have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, RS, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for SN74HC04N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC04N often in real-time on the comparison pages.
What if I can't find stock of SN74HC04N?
You can fill out our help required form which you can use to request a quote for SN74HC04N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.