SN74HC00NSR Logic by Texas Instruments

IC QUAD NAND GATE 2I/P SOP-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SN54HC00 and SN74HC00 devices contain four independent, 2-input NAND gates. They perform the Boolean function Y = A × B or Y = A + B in positive logic.

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.35
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.22
11,180
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.76
-
Buy Now
Logo for element14
element14
from US$0.80
-
Buy Now

Specifications

Logic Family / Base Number 74HC00
Logic Type NAND
Output Current -
No. of Inputs 2
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic Case Style SOP
No. of Pins 14Pins
Logic IC Family 74HC
Logic IC Base Number 7400
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Operating Temperature Range -40°C to +85°C
Propagation Delay 20ns
Supply Voltage Range 2V to 6V

Alternative Descriptions

4-ch, 2-input, 2-V to 6-V 5.2 mA drive strength NAND gate | Texas Instruments
Ic, Quad Nand Gate, 2I/P, Sop-14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74HC00NSR?

Additional datasheets, footprints and schematics for SN74HC00NSR are listed on our Part Details page. You can also find images and similar parts to SN74HC00NSR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74HC00NSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC00NSR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74HC00NSR fall under?

The SN74HC00NSR is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74HC00NSR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC00NSR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74HC00NSR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74HC00NSR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74HC00NSR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74HC00NSR often in real-time on the comparison pages.

What if I can't find stock of SN74HC00NSR?

You can fill out our help required form which you can use to request a quote for SN74HC00NSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay