Status: | Unknown |
---|---|
Series: | SN54HC00 SN74HC00 |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
3,957
in stock
|
Buy Now | |
Texas Instruments
from US$0.19
|
19,657
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
1,175
in stock
|
Buy Now | |
Schukat Electronic
from US$0.30
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
984
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
919
in stock
|
Buy Now | |
Micros
from US$0.31
|
619
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
-
|
Buy Now | |
element14
from US$0.27
|
-
|
Buy Now | |
Farnell
from US$0.26
|
-
|
Buy Now |
Logic Family / Base Number | 74HC00 |
---|---|
Logic Type | NAND |
Output Current | 5.2mA |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 7400, 7400 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | SN54HC00 SN74HC00 |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Device Marking | SN74HC00 |
IC Generic Number | 74HC00 |
Logic Function Number | 7400 |
Logic IC Function | 2 Input NAND Gate |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 4mA |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 6V |
4-ch, 2-input, 2-V to 6-V 5.2 mA drive strength NAND gate | Texas Instruments |
Quad 2 i/p NAND gate,SN74HC00N DIP14 | RS |
Texas Instruments SN74HC00N Quad 2-input NAND Gate DIL | Rapid Electronics |
Quad 2Inp NAND Gate DIP14 | Schukat Electronic |
IC: digital | Transfer Multisort Elektronik |
Quad 2-Input NAND Gate | Micros |
Quad 2-Input Nand, 74Hc00, Dip14 | Newark Electronics |
QUAD 2-INPUT NAND, 74HC00, DIP14 | element14 |
Where can I find additional details, specifications and documents for a SN74HC00N?
Additional datasheets, footprints and schematics for SN74HC00N are listed on our Part Details page. You can also find images and similar parts to SN74HC00N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC00N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC00N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC00N fall under?
The SN74HC00N is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74HC00N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC00N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC00N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC00N have stock available?
Authorised distributors including Texas Instruments, RS, Rapid Electronics, Schukat Electronic and Chip One Stop have stock available or on a lead time for SN74HC00N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC00N often in real-time on the comparison pages.
What if I can't find stock of SN74HC00N?
You can fill out our help required form which you can use to request a quote for SN74HC00N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.