SN74F161AD Logic by Texas Instruments

LOGIC SYNC 4-BIT BIN CNTR 16SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Newark
Newark
from US$0.26
No stock
Buy Now

Specifications

Logic Family / Base Number 74F161
Counter Type Binary
Clock Frequency 120MHz
Count Maximum 15
Logic Case Style SOIC
No. of Pins 16Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic IC Family 74F
Logic IC Base Number 74161, 74161
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74161
Logic IC Function 4bit Synchronous Binary Counter
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Logic, Sync 4-Bit Bin Cntr, 16Soic | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74F161AD?

Additional datasheets, footprints and schematics for SN74F161AD are listed on our Part Details page. You can also find images and similar parts to SN74F161AD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74F161AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74F161AD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74F161AD fall under?

The SN74F161AD is listed under Semiconductors - ICs > Logic > Counters.

Can I view similar or alternative parts?

You can view similar parts to SN74F161AD when available in the Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74F161AD you can contact the distributor directly for product support, shipping queries etc.

Is the SN74F161AD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74F161AD have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for SN74F161AD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74F161AD often in real-time on the comparison pages.

What if I can't find stock of SN74F161AD?

You can fill out our help required form which you can use to request a quote for SN74F161AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay