Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74F138 |
---|---|
Logic Type | Decoder / Demultiplexer |
No. of Outputs | 8Outputs |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74F |
Logic IC Base Number | 74138, 74138 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Applications | Data Transmission Systems Memory Decoders |
Base Number | 74 |
IC Applications | Data Transmission Systems Memory Decoders |
IC Generic Number | 74F138 |
IC Temperature Range | Commercial |
Logic Function Number | 74138 |
Logic IC Function | 3-to-8 Line Decoder/Demultiplexer |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 20mA |
Supply Voltage Range | 4.5V to 5.5V |
Ic, Decoder/Demux, 74F138 | Newark Electronics |
IC, DECODER/DEMUX, 74F138 | element14 |
3-line to 8-line decoder / demultiplexer | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74F138DR?
Additional datasheets, footprints and schematics for SN74F138DR are listed on our Part Details page. You can also find images and similar parts to SN74F138DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74F138DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74F138DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74F138DR fall under?
The SN74F138DR is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to SN74F138DR when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74F138DR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74F138DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74F138DR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for SN74F138DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74F138DR often in real-time on the comparison pages.
What if I can't find stock of SN74F138DR?
You can fill out our help required form which you can use to request a quote for SN74F138DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.