Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.18
|
-
|
Buy Now |
No. of Channels | 4Channels |
---|---|
Output Current | 64mA |
Logic Type | Bus Buffer |
Input Level | 2V |
No. of Pins | 14Pins |
Logic Case Style | DIP |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Device Type | Buffer Non Inverting |
Logic Function Number | 74125 |
Logic IC Base Number | 74125 |
Logic IC Function | Quad Bus Buffer Gate with 3-State Outputs |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
4-ch, 4.5-V to 5.5-V bipolar buffers with 3-state outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74F125N?
Additional datasheets, footprints and schematics for SN74F125N are listed on our Part Details page. You can also find images and similar parts to SN74F125N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74F125N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74F125N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74F125N fall under?
The SN74F125N is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN74F125N when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74F125N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74F125N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74F125N have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74F125N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74F125N often in real-time on the comparison pages.
What if I can't find stock of SN74F125N?
You can fill out our help required form which you can use to request a quote for SN74F125N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.