SN74F08DR Logic by Texas Instruments

IC AND GATE QUAD 2-INPUT SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.20
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.23
2,470
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.52
-
Buy Now
Logo for element14
element14
from US$0.21
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.15
-
Buy Now

Specifications

Logic Family / Base Number 74F08
Logic Type AND
Output Current 20mA
No. of Inputs 2
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic Case Style SOIC
No. of Pins 14Pins
Logic IC Family 74F
Logic IC Base Number 7408, 74084
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
IC Temperature Range Commercial
Logic Function Number 7408
Logic IC Function Quadruple 2-Input AND Gate
Operating Temperature Range 0°C to +70°C
Supply Voltage 7V
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Ic, And Gate, Quad 2-Input, Smd | Newark Electronics
IC, AND GATE, QUAD 2-INPUT, SMD | element14
4-ch, 2-input, 4.5-V to 5.5-V high-speed (6 ns) bipolar AND gate | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74F08DR?

Additional datasheets, footprints and schematics for SN74F08DR are listed on our Part Details page. You can also find images and similar parts to SN74F08DR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74F08DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74F08DR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74F08DR fall under?

The SN74F08DR is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74F08DR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74F08DR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74F08DR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74F08DR have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for SN74F08DR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74F08DR often in real-time on the comparison pages.

What if I can't find stock of SN74F08DR?

You can fill out our help required form which you can use to request a quote for SN74F08DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay