SN74F00N Logic by Texas Instruments

LOGIC QUAD 2-IN NAND GATE 14DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.50
938
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.68
938
in stock
Buy Now
Logo for element14
element14
from US$0.47
938
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.40
246
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.20
-
Buy Now

Specifications

Logic Family / Base Number 74F00
Logic Type NAND
Output Current 20mA
No. of Inputs 2
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic Case Style DIP
No. of Pins 14Pins
Logic IC Family 74F
Logic IC Base Number 7400, 7400
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Logic IC Function Quadruple 2-Input Positive-NAND Gate
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Through Hole

Alternative Descriptions

Logic, Quad 2-In Nand Gate, 14Dip | Newark Electronics
LOGIC, QUAD 2-IN NAND GATE, 14DIP | element14
IC: digital | Transfer Multisort Elektronik
4-ch, 2-input, 4.5-V to 5.5-V bipolar NAND gates | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74F00N?

Additional datasheets, footprints and schematics for SN74F00N are listed on our Part Details page. You can also find images and similar parts to SN74F00N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74F00N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74F00N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74F00N fall under?

The SN74F00N is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74F00N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74F00N you can contact the distributor directly for product support, shipping queries etc.

Is the SN74F00N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74F00N have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Texas Instruments have stock available or on a lead time for SN74F00N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74F00N often in real-time on the comparison pages.

What if I can't find stock of SN74F00N?

You can fill out our help required form which you can use to request a quote for SN74F00N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay