Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1Channels |
---|---|
Output Current | 64mA |
Logic Type | FET Bus Switch |
Input Level | 1.7V |
No. of Pins | 20Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74CBTLV3245 |
Logic Function Number | 743245 |
Logic IC Base Number | 743245 |
Logic IC Function | Low Voltage Octal FET Bus Switch |
On State Resistance Max | 5ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.3V to 3.6V |
Switch Type | SPST |
Fet Bus Switch Octal Low Volt, Smd | Newark Electronics |
FET BUS SWITCH OCTAL LOW VOLT, SMD | element14 |
Where can I find additional details, specifications and documents for a SN74CBTLV3245APW?
Additional datasheets, footprints and schematics for SN74CBTLV3245APW are listed on our Part Details page. You can also find images and similar parts to SN74CBTLV3245APW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74CBTLV3245APW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CBTLV3245APW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74CBTLV3245APW fall under?
The SN74CBTLV3245APW is listed under Semiconductors - ICs > Logic > Bus Switches.
Can I view similar or alternative parts?
You can view similar parts to SN74CBTLV3245APW when available in the Bus Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CBTLV3245APW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74CBTLV3245APW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74CBTLV3245APW have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74CBTLV3245APW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74CBTLV3245APW often in real-time on the comparison pages.
What if I can't find stock of SN74CBTLV3245APW?
You can fill out our help required form which you can use to request a quote for SN74CBTLV3245APW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.