SN74CBTLV3126PWR Logic by Texas Instruments

IC 4BIT FET BUS SWITCH TSSOP-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Newark
Newark
from US$0.61
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.14
2,406,081
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.25
1,990
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.26
23
in stock
Buy Now
Logo for element14
element14
from US$0.65
-
Buy Now

Specifications

No. of Channels 4Channels
Output Current 64A
Logic Type FET Bus Switch
Input Level LVTTL
No. of Pins 14Pins
Logic Case Style TSSOP
Supply Voltage Min 2.3V
Supply Voltage Max 3.6V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Input Voltage 1.7V
On Resistance Rds(on) 7ohm
Operating Temperature Range -40°C to +85°C
Output Voltage 2V
Supply Voltage Range 2.3V to 3.6V

Alternative Descriptions

3.3-V, 1:1 (SPST), 4-channel FET bus switch | Texas Instruments
Ic, 4Bit Fet Bus Switch, Tssop-14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74CBTLV3126PWR?

Additional datasheets, footprints and schematics for SN74CBTLV3126PWR are listed on our Part Details page. You can also find images and similar parts to SN74CBTLV3126PWR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74CBTLV3126PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CBTLV3126PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74CBTLV3126PWR fall under?

The SN74CBTLV3126PWR is listed under Semiconductors - ICs > Logic > Universal Bus Functions.

Can I view similar or alternative parts?

You can view similar parts to SN74CBTLV3126PWR when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CBTLV3126PWR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74CBTLV3126PWR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74CBTLV3126PWR have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for SN74CBTLV3126PWR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74CBTLV3126PWR often in real-time on the comparison pages.

What if I can't find stock of SN74CBTLV3126PWR?

You can fill out our help required form which you can use to request a quote for SN74CBTLV3126PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay