No. of Channels | 4Channels |
---|---|
Output Current | 64mA |
Logic Type | FET Bus Switch |
Input Level | 1.7V |
No. of Pins | 14Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
3.3-V, 1:1 (SPST), 4-channel FET bus switch with powered-off protection | Texas Instruments |
4 Bit Fet Bus Switch, Tssop-14 | Newark Electronics |
4 BIT FET BUS SWITCH, TSSOP-14 | element14 |
Where can I find additional details, specifications and documents for a SN74CBTLV3125PWR?
Additional datasheets, footprints and schematics for SN74CBTLV3125PWR are listed on our Part Details page. You can also find images and similar parts to SN74CBTLV3125PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74CBTLV3125PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CBTLV3125PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74CBTLV3125PWR fall under?
The SN74CBTLV3125PWR is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN74CBTLV3125PWR when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CBTLV3125PWR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74CBTLV3125PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74CBTLV3125PWR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74CBTLV3125PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74CBTLV3125PWR often in real-time on the comparison pages.
What if I can't find stock of SN74CBTLV3125PWR?
You can fill out our help required form which you can use to request a quote for SN74CBTLV3125PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.