SN74CBTLV3125D Logic by Texas Instruments

LOGIC SWITCH BUS FET QUAD 14SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Channels 4Channels
Output Current 64mA
Logic Type FET Bus Switch
Input Level 2V
No. of Pins 14Pins
Logic Case Style SOIC
Supply Voltage Min 2.3V
Supply Voltage Max 3.6V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 743125
Logic IC Base Number 743125
Logic IC Function Quadruple FET Bus Switch
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 2.3V to 3.6V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74CBTLV3125D?

Additional datasheets, footprints and schematics for SN74CBTLV3125D are listed on our Part Details page. You can also find images and similar parts to SN74CBTLV3125D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74CBTLV3125D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CBTLV3125D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74CBTLV3125D fall under?

The SN74CBTLV3125D is listed under Semiconductors - ICs > Logic > Universal Bus Functions.

Can I view similar or alternative parts?

You can view similar parts to SN74CBTLV3125D when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CBTLV3125D you can contact the distributor directly for product support, shipping queries etc.

Is the SN74CBTLV3125D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74CBTLV3125D have stock available?

There is no stock from authorised distributors for SN74CBTLV3125D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74CBTLV3125D often in real-time on the comparison pages.

What if I can't find stock of SN74CBTLV3125D?

You can fill out our help required form which you can use to request a quote for SN74CBTLV3125D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay