SN74CBTD3305CD Logic by Texas Instruments

LOGIC SWITCH BUS FET DUAL 8SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.37
1,850
in stock
Buy Now

Specifications

No. of Inputs 2
Output Current 64mA
Propagation Delay 150µs
No. of Pins 8Pins
Logic Case Style SOIC
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Logic Type FET Bus Switch with Level Shifting
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Input Level 2V
Logic Function Number 743305
Logic IC Base Number 743305
Logic IC Function Dual FET Bus Switch with Level Shifting
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

5-V, 1:1 (SPST), 2-channel bus switch with –2-V undershoot protection and level shifting (active H) | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74CBTD3305CD?

Additional datasheets, footprints and schematics for SN74CBTD3305CD are listed on our Part Details page. You can also find images and similar parts to SN74CBTD3305CD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74CBTD3305CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CBTD3305CD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74CBTD3305CD fall under?

The SN74CBTD3305CD is listed under Semiconductors - ICs > Logic > Level Shifters.

Can I view similar or alternative parts?

You can view similar parts to SN74CBTD3305CD when available in the Level Shifters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CBTD3305CD you can contact the distributor directly for product support, shipping queries etc.

Is the SN74CBTD3305CD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74CBTD3305CD have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for SN74CBTD3305CD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74CBTD3305CD often in real-time on the comparison pages.

What if I can't find stock of SN74CBTD3305CD?

You can fill out our help required form which you can use to request a quote for SN74CBTD3305CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay